Vishay Intertechnology, Inc. Fixed Inductors ISC1812ES391K

Description
390µH Shielded Wirewound Inductor 92mA 8.2Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
390µH Shielded Wirewound Inductor 92mA 8.2Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812ES391K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812ES391K-ND
Fixed Inductors ISC1812ES391K-ND
390µH Shielded Wirewound Inductor 92mA 8.2Ohm Max 1812 (4532 Metric)

390µH Shielded Wirewound Inductor 92mA 8.2Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 390UH 10% 1812 390¦H 92mA - - Ferrite Core ¦10% Shielded 8.2 Ohm Max 40 @ 796kHz 3.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812ES391K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 390UH 10% 1812 390¦H 92mA - - Ferrite Core ¦10% Shielded 8.2 Ohm Max 40 @ 796kHz 3.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812ES391K
INDUCTOR WW 390UH 10% 1812 390¦H 92mA - - Ferrite Core ¦10% Shielded 8.2 Ohm Max 40 @ 796kHz 3.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812ES391K
INDUCTOR WW 390UH 10% 1812 390¦H 92mA - - Ferrite Core ¦10% Shielded 8.2 Ohm Max 40 @ 796kHz 3.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 390UH 10% 1812 390¦H 92mA - - Ferrite Core ¦10% Shielded 8.2 Ohm Max 40 @ 796kHz 3.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Power Inductor, 390Uh, 92Ma, 10%, 3.5Mhz; Body Material Vishay - 53K5445 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 390Uh, 92Ma, 10%, 3.5Mhz; Body Material Vishay
53K5445
Power Inductor, 390Uh, 92Ma, 10%, 3.5Mhz; Body Material Vishay 53K5445
POWER INDUCTOR, 390UH, 92MA, 10%, 3.5MHZ; Body Material:Ferrite; Core Material:Iron; Current Rating:92mA; DC Current Rating:92mA; DC Resistance Max:8.2ohm; Inductance:390µH; Inductance Tolerance:± 10%; Inductor Case Style:1812 RoHS Compliant: Yes

POWER INDUCTOR, 390UH, 92MA, 10%, 3.5MHZ; Body Material:Ferrite; Core Material:Iron; Current Rating:92mA; DC Current Rating:92mA; DC Resistance Max:8.2ohm; Inductance:390µH; Inductance Tolerance:± 10%; Inductor Case Style:1812 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1812ES391K-ND ISC1812ES391K 53K5445
Product Name Fixed Inductors INDUCTOR WW 390UH 10% 1812 390¦H 92mA - - Ferrite Core ¦10% Shielded 8.2 Ohm Max 40 @ 796kHz 3.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) Power Inductor, 390Uh, 92Ma, 10%, 3.5Mhz; Body Material Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5692-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 1712-36274532266R8KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details