Vishay Intertechnology, Inc. Fixed Inductors ISC1210ERR27M

Description
270nH Shielded Wirewound Inductor 500mA 330mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
270nH Shielded Wirewound Inductor 500mA 330mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210ERR27M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210ERR27M-ND
Fixed Inductors ISC1210ERR27M-ND
270nH Shielded Wirewound Inductor 500mA 330mOhm Max 1210 (3225 Metric)

270nH Shielded Wirewound Inductor 500mA 330mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 270NH 20% 1210 270nH 500mA - - Powdered Iron Core ¦20% Shielded 330 mOhm Max 40 @ 25.2MHz 310MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - ISC1210ERR27M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 270NH 20% 1210 270nH 500mA - - Powdered Iron Core ¦20% Shielded 330 mOhm Max 40 @ 25.2MHz 310MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
ISC1210ERR27M
INDUCTOR WW 270NH 20% 1210 270nH 500mA - - Powdered Iron Core ¦20% Shielded 330 mOhm Max 40 @ 25.2MHz 310MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210ERR27M
INDUCTOR WW 270NH 20% 1210 270nH 500mA - - Powdered Iron Core ¦20% Shielded 330 mOhm Max 40 @ 25.2MHz 310MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 270NH 20% 1210 270nH 500mA - - Powdered Iron Core ¦20% Shielded 330 mOhm Max 40 @ 25.2MHz 310MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Power Inductor, 270Nh, 500Ma, 20% 310Mhz; Body Material Vishay - 53K5309 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 270Nh, 500Ma, 20% 310Mhz; Body Material Vishay
53K5309
Power Inductor, 270Nh, 500Ma, 20% 310Mhz; Body Material Vishay 53K5309
POWER INDUCTOR, 270NH, 500MA, 20% 310MHZ; Body Material:Powdered Iron; Core Material:Iron; Current Rating:500mA; DC Current Rating:500mA; DC Resistance Max:0.33ohm; Inductance:270nH; Inductance Tolerance:± 20% RoHS Compliant: Yes

POWER INDUCTOR, 270NH, 500MA, 20% 310MHZ; Body Material:Powdered Iron; Core Material:Iron; Current Rating:500mA; DC Current Rating:500mA; DC Resistance Max:0.33ohm; Inductance:270nH; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1210ERR27M-ND ISC1210ERR27M 53K5309
Product Name Fixed Inductors INDUCTOR WW 270NH 20% 1210 270nH 500mA - - Powdered Iron Core ¦20% Shielded 330 mOhm Max 40 @ 25.2MHz 310MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) Power Inductor, 270Nh, 500Ma, 20% 310Mhz; Body Material Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 237-2275-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL1008-J333JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details