Vishay Intertechnology, Inc. Fixed Inductors ISC1210SYR18M

Description
180nH Shielded Wirewound Inductor 580mA 240mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
180nH Shielded Wirewound Inductor 580mA 240mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210SYR18M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210SYR18M-ND
Fixed Inductors ISC1210SYR18M-ND
180nH Shielded Wirewound Inductor 580mA 240mOhm Max 1210 (3225 Metric)

180nH Shielded Wirewound Inductor 580mA 240mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 180NH 20% 1210 180nH 580mA - - Powdered Iron Core ¦20% Shielded 240 mOhm Max 40 @ 25.2MHz 400MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - ISC1210SYR18M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 180NH 20% 1210 180nH 580mA - - Powdered Iron Core ¦20% Shielded 240 mOhm Max 40 @ 25.2MHz 400MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
ISC1210SYR18M
INDUCTOR WW 180NH 20% 1210 180nH 580mA - - Powdered Iron Core ¦20% Shielded 240 mOhm Max 40 @ 25.2MHz 400MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210SYR18M
INDUCTOR WW 180NH 20% 1210 180nH 580mA - - Powdered Iron Core ¦20% Shielded 240 mOhm Max 40 @ 25.2MHz 400MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 180NH 20% 1210 180nH 580mA - - Powdered Iron Core ¦20% Shielded 240 mOhm Max 40 @ 25.2MHz 400MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1210SYR18M-ND ISC1210SYR18M
Product Name Fixed Inductors INDUCTOR WW 180NH 20% 1210 180nH 580mA - - Powdered Iron Core ¦20% Shielded 240 mOhm Max 40 @ 25.2MHz 400MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-7N4 0302CS-7N4XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL1008-2474JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details