Vishay Intertechnology, Inc. Fixed Inductors ISC1210SY470K

Description
47µH Shielded Wirewound Inductor 100mA 8Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
47µH Shielded Wirewound Inductor 100mA 8Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210SY470K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210SY470K-ND
Fixed Inductors ISC1210SY470K-ND
47µH Shielded Wirewound Inductor 100mA 8Ohm Max 1210 (3225 Metric)

47µH Shielded Wirewound Inductor 100mA 8Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 47UH 10% 1210 47¦H 100mA - - Powdered Iron Core ¦10% Shielded 8 Ohm Max 30 @ 2.52MHz 13MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - ISC1210SY470K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 47UH 10% 1210 47¦H 100mA - - Powdered Iron Core ¦10% Shielded 8 Ohm Max 30 @ 2.52MHz 13MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
ISC1210SY470K
INDUCTOR WW 47UH 10% 1210 47¦H 100mA - - Powdered Iron Core ¦10% Shielded 8 Ohm Max 30 @ 2.52MHz 13MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210SY470K
INDUCTOR WW 47UH 10% 1210 47¦H 100mA - - Powdered Iron Core ¦10% Shielded 8 Ohm Max 30 @ 2.52MHz 13MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 47UH 10% 1210 47¦H 100mA - - Powdered Iron Core ¦10% Shielded 8 Ohm Max 30 @ 2.52MHz 13MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1210SY470K-ND ISC1210SY470K
Product Name Fixed Inductors INDUCTOR WW 47UH 10% 1210 47¦H 100mA - - Powdered Iron Core ¦10% Shielded 8 Ohm Max 30 @ 2.52MHz 13MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKIH-3358-40D2-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 1712-3627322515220KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details