Vishay Intertechnology, Inc. Fixed Inductors ISC1812BNR15K

Description
150nH Shielded Wirewound Inductor 491mA 290mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
150nH Shielded Wirewound Inductor 491mA 290mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812BNR15K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812BNR15K-ND
Fixed Inductors ISC1812BNR15K-ND
150nH Shielded Wirewound Inductor 491mA 290mOhm Max 1812 (4532 Metric)

150nH Shielded Wirewound Inductor 491mA 290mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 150NH 10% 1812 150nH 491mA - - Non-Magnetic Core ¦10% Shielded 290 mOhm Max 30 @ 25.2MHz 390MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk - ISC1812BNR15K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 150NH 10% 1812 150nH 491mA - - Non-Magnetic Core ¦10% Shielded 290 mOhm Max 30 @ 25.2MHz 390MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk
ISC1812BNR15K
INDUCTOR WW 150NH 10% 1812 150nH 491mA - - Non-Magnetic Core ¦10% Shielded 290 mOhm Max 30 @ 25.2MHz 390MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk ISC1812BNR15K
INDUCTOR WW 150NH 10% 1812 150nH 491mA - - Non-Magnetic Core ¦10% Shielded 290 mOhm Max 30 @ 25.2MHz 390MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 150NH 10% 1812 150nH 491mA - - Non-Magnetic Core ¦10% Shielded 290 mOhm Max 30 @ 25.2MHz 390MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812BNR15K-ND ISC1812BNR15K
Product Name Fixed Inductors INDUCTOR WW 150NH 10% 1812 150nH 491mA - - Non-Magnetic Core ¦10% Shielded 290 mOhm Max 30 @ 25.2MHz 390MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - LFC32TE8R2K - 1069446-LFC32TE8R2K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 8.2 microH
Inductance Tolerance 10 (+/- %)
View Details
Fixed Inductors - 1712-3627453226C330KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details