Vishay Intertechnology, Inc. INDUCTOR WW 22UH 5% 1210 22¦H 150mA - - Powdered Iron Core ¦5% Shielded 3.1 Ohm Max 30 @ 2.52MHz 16MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210SY220J

Description
INDUCTOR WW 22UH 5% 1210 22¦H 150mA - - Powdered Iron Core ¦5% Shielded 3.1 Ohm Max 30 @ 2.52MHz 16MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 22UH 5% 1210 22¦H 150mA - - Powdered Iron Core ¦5% Shielded 3.1 Ohm Max 30 @ 2.52MHz 16MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 22UH 5% 1210 22¦H 150mA - - Powdered Iron Core ¦5% Shielded 3.1 Ohm Max 30 @ 2.52MHz 16MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - ISC1210SY220J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 22UH 5% 1210 22¦H 150mA - - Powdered Iron Core ¦5% Shielded 3.1 Ohm Max 30 @ 2.52MHz 16MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
ISC1210SY220J
INDUCTOR WW 22UH 5% 1210 22¦H 150mA - - Powdered Iron Core ¦5% Shielded 3.1 Ohm Max 30 @ 2.52MHz 16MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210SY220J
INDUCTOR WW 22UH 5% 1210 22¦H 150mA - - Powdered Iron Core ¦5% Shielded 3.1 Ohm Max 30 @ 2.52MHz 16MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 22UH 5% 1210 22¦H 150mA - - Powdered Iron Core ¦5% Shielded 3.1 Ohm Max 30 @ 2.52MHz 16MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - ISC1210SY220J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210SY220J-ND
Fixed Inductors ISC1210SY220J-ND
22µH Shielded Wirewound Inductor 150mA 3.1Ohm Max 1210 (3225 Metric)

22µH Shielded Wirewound Inductor 150mA 3.1Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1210SY220J ISC1210SY220J-ND
Product Name INDUCTOR WW 22UH 5% 1210 22¦H 150mA - - Powdered Iron Core ¦5% Shielded 3.1 Ohm Max 30 @ 2.52MHz 16MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 22 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Rated DC Current 150 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Automotive 200MHz 500mA 380mOhm Inductor and Choke - 71-KQ0805TTE68NJ - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0680 microH
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Fixed Inductors - 36401E1N0A-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details