Vishay Intertechnology, Inc. Fixed Inductors ISC1812ES220K

Description
22µH Shielded Wirewound Inductor 227mA 1.36Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 227mA 1.36Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812ES220K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812ES220K-ND
Fixed Inductors ISC1812ES220K-ND
22µH Shielded Wirewound Inductor 227mA 1.36Ohm Max 1812 (4532 Metric)

22µH Shielded Wirewound Inductor 227mA 1.36Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 22UH 10% 1812 22¦H 227mA - - Powdered Iron Core ¦10% Shielded 1.36 Ohm Max 50 @ 2.52MHz 14MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812ES220K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 22UH 10% 1812 22¦H 227mA - - Powdered Iron Core ¦10% Shielded 1.36 Ohm Max 50 @ 2.52MHz 14MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812ES220K
INDUCTOR WW 22UH 10% 1812 22¦H 227mA - - Powdered Iron Core ¦10% Shielded 1.36 Ohm Max 50 @ 2.52MHz 14MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812ES220K
INDUCTOR WW 22UH 10% 1812 22¦H 227mA - - Powdered Iron Core ¦10% Shielded 1.36 Ohm Max 50 @ 2.52MHz 14MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 22UH 10% 1812 22¦H 227mA - - Powdered Iron Core ¦10% Shielded 1.36 Ohm Max 50 @ 2.52MHz 14MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Power Inductor 22Uh 227Ma 10% 14Mhz; Body Material Vishay - 53K5427 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor 22Uh 227Ma 10% 14Mhz; Body Material Vishay
53K5427
Power Inductor 22Uh 227Ma 10% 14Mhz; Body Material Vishay 53K5427
POWER INDUCTOR 22UH 227MA 10% 14MHZ; Body Material:Powdered Iron; Core Material:Iron; Current Rating:227mA; DC Current Rating:227mA; DC Resistance Max:1.36ohm; Inductance:22µH; Inductance Tolerance:± 10%; Inductor Case Style:1812 RoHS Compliant: Yes

POWER INDUCTOR 22UH 227MA 10% 14MHZ; Body Material:Powdered Iron; Core Material:Iron; Current Rating:227mA; DC Current Rating:227mA; DC Resistance Max:1.36ohm; Inductance:22µH; Inductance Tolerance:± 10%; Inductor Case Style:1812 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1812ES220K-ND ISC1812ES220K 53K5427
Product Name Fixed Inductors INDUCTOR WW 22UH 10% 1812 22¦H 227mA - - Powdered Iron Core ¦10% Shielded 1.36 Ohm Max 50 @ 2.52MHz 14MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) Power Inductor 22Uh 227Ma 10% 14Mhz; Body Material Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TE47NJ - 959217-KQ0805TE47NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
High Frequency & RF Inductors - 2-1624108-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 2.00E-4 microH
Inductance Tolerance 0.2000 (+/- %)
View Details
2 suppliers
SMD 500uH 2A Inductor and Choke - 839-DKFS-6248-02D5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers