Vishay Intertechnology, Inc. Fixed Inductors ISC1812ER120J

Description
12µH Shielded Wirewound Inductor 265mA 1Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
12µH Shielded Wirewound Inductor 265mA 1Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1687-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1687-2-ND
Fixed Inductors 541-1687-2-ND
12µH Shielded Wirewound Inductor 265mA 1Ohm Max 1812 (4532 Metric)

12µH Shielded Wirewound Inductor 265mA 1Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 12UH 5% 1812 12¦H 265mA - - Powdered Iron Core ¦5% Shielded 1 Ohm Max 50 @ 2.52MHz 22MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812ER120J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 12UH 5% 1812 12¦H 265mA - - Powdered Iron Core ¦5% Shielded 1 Ohm Max 50 @ 2.52MHz 22MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812ER120J
INDUCTOR WW 12UH 5% 1812 12¦H 265mA - - Powdered Iron Core ¦5% Shielded 1 Ohm Max 50 @ 2.52MHz 22MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812ER120J
INDUCTOR WW 12UH 5% 1812 12¦H 265mA - - Powdered Iron Core ¦5% Shielded 1 Ohm Max 50 @ 2.52MHz 22MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 12UH 5% 1812 12¦H 265mA - - Powdered Iron Core ¦5% Shielded 1 Ohm Max 50 @ 2.52MHz 22MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number 541-1687-2-ND ISC1812ER120J
Product Name Fixed Inductors INDUCTOR WW 12UH 5% 1812 12¦H 265mA - - Powdered Iron Core ¦5% Shielded 1 Ohm Max 50 @ 2.52MHz 22MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2126038 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 82 microH
Q Factor 15
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details