Vishay Intertechnology, Inc. Fixed Inductors ISC1812ER560J

Description
56µH Shielded Wirewound Inductor 173mA 2.34Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
56µH Shielded Wirewound Inductor 173mA 2.34Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812ER560J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812ER560J-ND
Fixed Inductors ISC1812ER560J-ND
56µH Shielded Wirewound Inductor 173mA 2.34Ohm Max 1812 (4532 Metric)

56µH Shielded Wirewound Inductor 173mA 2.34Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 56UH 5% 1812 56¦H 173mA - - Ferrite Core ¦5% Shielded 2.34 Ohm Max 50 @ 2.52MHz 8MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812ER560J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 56UH 5% 1812 56¦H 173mA - - Ferrite Core ¦5% Shielded 2.34 Ohm Max 50 @ 2.52MHz 8MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812ER560J
INDUCTOR WW 56UH 5% 1812 56¦H 173mA - - Ferrite Core ¦5% Shielded 2.34 Ohm Max 50 @ 2.52MHz 8MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812ER560J
INDUCTOR WW 56UH 5% 1812 56¦H 173mA - - Ferrite Core ¦5% Shielded 2.34 Ohm Max 50 @ 2.52MHz 8MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 56UH 5% 1812 56¦H 173mA - - Ferrite Core ¦5% Shielded 2.34 Ohm Max 50 @ 2.52MHz 8MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812ER560J-ND ISC1812ER560J
Product Name Fixed Inductors INDUCTOR WW 56UH 5% 1812 56¦H 173mA - - Ferrite Core ¦5% Shielded 2.34 Ohm Max 50 @ 2.52MHz 8MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TER27K - 1067839-KQ1008TER27K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.2700 microH
Rated DC Current 690 milliamps
View Details
High Frequency & RF Inductors - 1-1624112-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 1.00E-3 microH
View Details
2 suppliers
Common Mode Chokes - DSO1-40-0004-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers