Vishay Precision Group Fixed Inductors ISC1812ES1R2K

Description
1.2µH Shielded Wirewound Inductor 429mA 380mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
1.2µH Shielded Wirewound Inductor 429mA 380mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812ES1R2K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812ES1R2K-ND
Fixed Inductors ISC1812ES1R2K-ND
1.2µH Shielded Wirewound Inductor 429mA 380mOhm Max 1812 (4532 Metric)

1.2µH Shielded Wirewound Inductor 429mA 380mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 1.2UH 10% 1812 1.2¦H 429mA - - Powdered Iron Core ¦10% Shielded 380 mOhm Max - ISC1812ES1R2K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 1.2UH 10% 1812 1.2¦H 429mA - - Powdered Iron Core ¦10% Shielded 380 mOhm Max
ISC1812ES1R2K
INDUCTOR WW 1.2UH 10% 1812 1.2¦H 429mA - - Powdered Iron Core ¦10% Shielded 380 mOhm Max ISC1812ES1R2K
INDUCTOR WW 1.2UH 10% 1812 1.2¦H 429mA - - Powdered Iron Core ¦10% Shielded 380 mOhm Max 30 @ 7.96MHz 120MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 1.2UH 10% 1812 1.2¦H 429mA - - Powdered Iron Core ¦10% Shielded 380 mOhm Max 30 @ 7.96MHz 120MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Power Inductor, 1.2Uh, 429Ma, 10% 120Mhz; Body Material Vishay - 53K5399 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 1.2Uh, 429Ma, 10% 120Mhz; Body Material Vishay
53K5399
Power Inductor, 1.2Uh, 429Ma, 10% 120Mhz; Body Material Vishay 53K5399
POWER INDUCTOR, 1.2UH, 429MA, 10% 120MHZ; Body Material:Powdered Iron; Core Material:Iron; Current Rating:429mA; DC Current Rating:429mA; DC Resistance Max:0.38ohm; Inductance:1.2µH; Inductance Tolerance:± 10% RoHS Compliant: Yes

POWER INDUCTOR, 1.2UH, 429MA, 10% 120MHZ; Body Material:Powdered Iron; Core Material:Iron; Current Rating:429mA; DC Current Rating:429mA; DC Resistance Max:0.38ohm; Inductance:1.2µH; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 1.2Uh, Smd; Inductance Vishay - 53K5398 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1.2Uh, Smd; Inductance Vishay
53K5398
Inductor, Shielded, 1.2Uh, Smd; Inductance Vishay 53K5398
INDUCTOR, SHIELDED, 1.2UH, SMD; Inductance:1.2µH; RMS Current (Irms):429mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:ISC-1812 Series; Inductor Case / Package:1812 [4525 Metric]; Product Length:4.5mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1.2UH, SMD; Inductance:1.2µH; RMS Current (Irms):429mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:ISC-1812 Series; Inductor Case / Package:1812 [4525 Metric]; Product Length:4.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ISC1812ES1R2K-ND ISC1812ES1R2K 53K5399 53K5398
Product Name Fixed Inductors INDUCTOR WW 1.2UH 10% 1812 1.2¦H 429mA - - Powdered Iron Core ¦10% Shielded 380 mOhm Max Power Inductor, 1.2Uh, 429Ma, 10% 120Mhz; Body Material Vishay Inductor, Shielded, 1.2Uh, Smd; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3235-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1712-36273225152R2MCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details