Vishay Intertechnology, Inc. INDUCTOR WW 330NH 20% 1210 330nH 475mA - - Powdered Iron Core ¦20% Shielded 360 mOhm Max 40 @ 25.2MHz 280MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210SYR33M

Description
INDUCTOR WW 330NH 20% 1210 330nH 475mA - - Powdered Iron Core ¦20% Shielded 360 mOhm Max 40 @ 25.2MHz 280MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 330NH 20% 1210 330nH 475mA - - Powdered Iron Core ¦20% Shielded 360 mOhm Max 40 @ 25.2MHz 280MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 330NH 20% 1210 330nH 475mA - - Powdered Iron Core ¦20% Shielded 360 mOhm Max 40 @ 25.2MHz 280MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - ISC1210SYR33M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 330NH 20% 1210 330nH 475mA - - Powdered Iron Core ¦20% Shielded 360 mOhm Max 40 @ 25.2MHz 280MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
ISC1210SYR33M
INDUCTOR WW 330NH 20% 1210 330nH 475mA - - Powdered Iron Core ¦20% Shielded 360 mOhm Max 40 @ 25.2MHz 280MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210SYR33M
INDUCTOR WW 330NH 20% 1210 330nH 475mA - - Powdered Iron Core ¦20% Shielded 360 mOhm Max 40 @ 25.2MHz 280MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 330NH 20% 1210 330nH 475mA - - Powdered Iron Core ¦20% Shielded 360 mOhm Max 40 @ 25.2MHz 280MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - ISC1210SYR33M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210SYR33M-ND
Fixed Inductors ISC1210SYR33M-ND
330nH Shielded Wirewound Inductor 475mA 360mOhm Max 1210 (3225 Metric)

330nH Shielded Wirewound Inductor 475mA 360mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1210SYR33M ISC1210SYR33M-ND
Product Name INDUCTOR WW 330NH 20% 1210 330nH 475mA - - Powdered Iron Core ¦20% Shielded 360 mOhm Max 40 @ 25.2MHz 280MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 0.3300 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.3600 ohms 0.3600 ohms
Rated DC Current 475 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Rod Core Inductor - RC-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2500 microH
DCR 2.45 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL0603-2184JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details