Vishay Intertechnology, Inc. Fixed Inductors ISC1812ES2R2K

Description
2.2µH Shielded Wirewound Inductor 390mA 460mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 390mA 460mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-ISC1812ES2R2KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-ISC1812ES2R2KTR-ND
Fixed Inductors 541-ISC1812ES2R2KTR-ND
2.2µH Shielded Wirewound Inductor 390mA 460mOhm Max 1812 (4532 Metric)

2.2µH Shielded Wirewound Inductor 390mA 460mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 541-ISC1812ES2R2KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-ISC1812ES2R2KCT-ND
Fixed Inductors 541-ISC1812ES2R2KCT-ND
2.2µH Shielded Wirewound Inductor 390mA 460mOhm Max 1812 (4532 Metric)

2.2µH Shielded Wirewound Inductor 390mA 460mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 541-ISC1812ES2R2KDKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 390mA 460mOhm Max 1812 (4532 Metric)

2.2µH Shielded Wirewound Inductor 390mA 460mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 2.2UH 10% 1812 2.2¦H 390mA - - Powdered Iron Core ¦10% Shielded 460 mOhm Max - ISC1812ES2R2K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 2.2UH 10% 1812 2.2¦H 390mA - - Powdered Iron Core ¦10% Shielded 460 mOhm Max
ISC1812ES2R2K
INDUCTOR WW 2.2UH 10% 1812 2.2¦H 390mA - - Powdered Iron Core ¦10% Shielded 460 mOhm Max ISC1812ES2R2K
INDUCTOR WW 2.2UH 10% 1812 2.2¦H 390mA - - Powdered Iron Core ¦10% Shielded 460 mOhm Max 30 @ 7.96MHz 80MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 2.2UH 10% 1812 2.2¦H 390mA - - Powdered Iron Core ¦10% Shielded 460 mOhm Max 30 @ 7.96MHz 80MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number 541-ISC1812ES2R2KTR-ND ISC1812ES2R2K
Product Name Fixed Inductors INDUCTOR WW 2.2UH 10% 1812 2.2¦H 390mA - - Powdered Iron Core ¦10% Shielded 460 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-1N2 0402DC-1N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-6R8MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J563JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - LFC32TE1R8J - 1069442-LFC32TE1R8J - Win Source Electronics
Specs
Configuration Fixed
View Details