Vishay Intertechnology, Inc. Fixed Inductors ISC1210ER6R8J

Description
6.8µH Shielded Wirewound Inductor 205mA 1.6Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
6.8µH Shielded Wirewound Inductor 205mA 1.6Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210ER6R8J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210ER6R8J-ND
Fixed Inductors ISC1210ER6R8J-ND
6.8µH Shielded Wirewound Inductor 205mA 1.6Ohm Max 1210 (3225 Metric)

6.8µH Shielded Wirewound Inductor 205mA 1.6Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 6.8UH 5% 1210 6.8¦H 205mA - - Powdered Iron Core ¦5% Shielded 1.6 Ohm Max 30 @ 7.96MHz 40MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - ISC1210ER6R8J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 6.8UH 5% 1210 6.8¦H 205mA - - Powdered Iron Core ¦5% Shielded 1.6 Ohm Max 30 @ 7.96MHz 40MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
ISC1210ER6R8J
INDUCTOR WW 6.8UH 5% 1210 6.8¦H 205mA - - Powdered Iron Core ¦5% Shielded 1.6 Ohm Max 30 @ 7.96MHz 40MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210ER6R8J
INDUCTOR WW 6.8UH 5% 1210 6.8¦H 205mA - - Powdered Iron Core ¦5% Shielded 1.6 Ohm Max 30 @ 7.96MHz 40MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 6.8UH 5% 1210 6.8¦H 205mA - - Powdered Iron Core ¦5% Shielded 1.6 Ohm Max 30 @ 7.96MHz 40MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1210ER6R8J-ND ISC1210ER6R8J
Product Name Fixed Inductors INDUCTOR WW 6.8UH 5% 1210 6.8¦H 205mA - - Powdered Iron Core ¦5% Shielded 1.6 Ohm Max 30 @ 7.96MHz 40MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R60M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details