Vishay Intertechnology, Inc. Fixed Inductors ISC1812EB820K

Description
82µH Shielded Wirewound Inductor 156mA 2.86Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
82µH Shielded Wirewound Inductor 156mA 2.86Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812EB820K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812EB820K-ND
Fixed Inductors ISC1812EB820K-ND
82µH Shielded Wirewound Inductor 156mA 2.86Ohm Max 1812 (4532 Metric)

82µH Shielded Wirewound Inductor 156mA 2.86Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 82UH 10% 1812 82¦H 156mA - - Ferrite Core ¦10% Shielded 2.86 Ohm Max 50 @ 2.52MHz 7.2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk - ISC1812EB820K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 82UH 10% 1812 82¦H 156mA - - Ferrite Core ¦10% Shielded 2.86 Ohm Max 50 @ 2.52MHz 7.2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
ISC1812EB820K
INDUCTOR WW 82UH 10% 1812 82¦H 156mA - - Ferrite Core ¦10% Shielded 2.86 Ohm Max 50 @ 2.52MHz 7.2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk ISC1812EB820K
INDUCTOR WW 82UH 10% 1812 82¦H 156mA - - Ferrite Core ¦10% Shielded 2.86 Ohm Max 50 @ 2.52MHz 7.2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 82UH 10% 1812 82¦H 156mA - - Ferrite Core ¦10% Shielded 2.86 Ohm Max 50 @ 2.52MHz 7.2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812EB820K-ND ISC1812EB820K
Product Name Fixed Inductors INDUCTOR WW 82UH 10% 1812 82¦H 156mA - - Ferrite Core ¦10% Shielded 2.86 Ohm Max 50 @ 2.52MHz 7.2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - 237-2272-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL0805-J473JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details