Vishay Intertechnology, Inc. INDUCTOR WW 180NH 5% 1210 180nH 580mA - - Powdered Iron Core ¦5% Shielded 240 mOhm Max 40 @ 25.2MHz 400MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210SYR18J

Description
INDUCTOR WW 180NH 5% 1210 180nH 580mA - - Powdered Iron Core ¦5% Shielded 240 mOhm Max 40 @ 25.2MHz 400MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 180NH 5% 1210 180nH 580mA - - Powdered Iron Core ¦5% Shielded 240 mOhm Max 40 @ 25.2MHz 400MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 180NH 5% 1210 180nH 580mA - - Powdered Iron Core ¦5% Shielded 240 mOhm Max 40 @ 25.2MHz 400MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - ISC1210SYR18J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 180NH 5% 1210 180nH 580mA - - Powdered Iron Core ¦5% Shielded 240 mOhm Max 40 @ 25.2MHz 400MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
ISC1210SYR18J
INDUCTOR WW 180NH 5% 1210 180nH 580mA - - Powdered Iron Core ¦5% Shielded 240 mOhm Max 40 @ 25.2MHz 400MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210SYR18J
INDUCTOR WW 180NH 5% 1210 180nH 580mA - - Powdered Iron Core ¦5% Shielded 240 mOhm Max 40 @ 25.2MHz 400MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 180NH 5% 1210 180nH 580mA - - Powdered Iron Core ¦5% Shielded 240 mOhm Max 40 @ 25.2MHz 400MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - ISC1210SYR18J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210SYR18J-ND
Fixed Inductors ISC1210SYR18J-ND
180nH Shielded Wirewound Inductor 580mA 240mOhm Max 1210 (3225 Metric)

180nH Shielded Wirewound Inductor 580mA 240mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1210SYR18J ISC1210SYR18J-ND
Product Name INDUCTOR WW 180NH 5% 1210 180nH 580mA - - Powdered Iron Core ¦5% Shielded 240 mOhm Max 40 @ 25.2MHz 400MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 0.1800 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
DCR 0.2400 ohms 0.2400 ohms
Rated DC Current 580 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-9N1 0402DC-9N1XJRW , 0402DC-9N1XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-4R7MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0805-J683JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - LFC32TE1R8J - 1069442-LFC32TE1R8J - Win Source Electronics
Specs
Configuration Fixed
View Details