Vishay Precision Group Fixed Inductors ISC1210ER2R7K

Description
2.7µH Shielded Wirewound Inductor 290mA 1Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
2.7µH Shielded Wirewound Inductor 290mA 1Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210ER2R7K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210ER2R7K-ND
Fixed Inductors ISC1210ER2R7K-ND
2.7µH Shielded Wirewound Inductor 290mA 1Ohm Max 1210 (3225 Metric)

2.7µH Shielded Wirewound Inductor 290mA 1Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 2.7UH 10% 1210 2.7¦H 290mA - - Powdered Iron Core ¦10% Shielded 1 Ohm Max 30 @ 7.96MHz 60MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - ISC1210ER2R7K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 2.7UH 10% 1210 2.7¦H 290mA - - Powdered Iron Core ¦10% Shielded 1 Ohm Max 30 @ 7.96MHz 60MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
ISC1210ER2R7K
INDUCTOR WW 2.7UH 10% 1210 2.7¦H 290mA - - Powdered Iron Core ¦10% Shielded 1 Ohm Max 30 @ 7.96MHz 60MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210ER2R7K
INDUCTOR WW 2.7UH 10% 1210 2.7¦H 290mA - - Powdered Iron Core ¦10% Shielded 1 Ohm Max 30 @ 7.96MHz 60MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 2.7UH 10% 1210 2.7¦H 290mA - - Powdered Iron Core ¦10% Shielded 1 Ohm Max 30 @ 7.96MHz 60MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Inductor, Shielded, 2.7Uh, Smd; Inductance Vishay - 53K5342 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 2.7Uh, Smd; Inductance Vishay
53K5342
Inductor, Shielded, 2.7Uh, Smd; Inductance Vishay 53K5342
INDUCTOR, SHIELDED, 2.7UH, SMD; Inductance:2.7µH; RMS Current (Irms):290mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:ISC-1210 Series; Inductor Case / Package:1210 [3225 Metric]; Product Length:3.2mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 2.7UH, SMD; Inductance:2.7µH; RMS Current (Irms):290mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:ISC-1210 Series; Inductor Case / Package:1210 [3225 Metric]; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1210ER2R7K-ND ISC1210ER2R7K 53K5342
Product Name Fixed Inductors INDUCTOR WW 2.7UH 10% 1210 2.7¦H 290mA - - Powdered Iron Core ¦10% Shielded 1 Ohm Max 30 @ 7.96MHz 60MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) Inductor, Shielded, 2.7Uh, Smd; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - CMT-8105-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
RF Coil Inductor - JLC02E030TRSM - Richardson RFPD
Specs
Application RF Choke
Inductance Range 0.0040 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers