Vishay Intertechnology, Inc. Fixed Inductors ISC1812ES151K

Description
150µH Shielded Wirewound Inductor 130mA 4.16Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
150µH Shielded Wirewound Inductor 130mA 4.16Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812ES151K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812ES151K-ND
Fixed Inductors ISC1812ES151K-ND
150µH Shielded Wirewound Inductor 130mA 4.16Ohm Max 1812 (4532 Metric)

150µH Shielded Wirewound Inductor 130mA 4.16Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 150UH 10% 1812 150¦H 130mA - - Ferrite Core ¦10% Shielded 4.16 Ohm Max 50 @ 796kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812ES151K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 150UH 10% 1812 150¦H 130mA - - Ferrite Core ¦10% Shielded 4.16 Ohm Max 50 @ 796kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812ES151K
INDUCTOR WW 150UH 10% 1812 150¦H 130mA - - Ferrite Core ¦10% Shielded 4.16 Ohm Max 50 @ 796kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812ES151K
INDUCTOR WW 150UH 10% 1812 150¦H 130mA - - Ferrite Core ¦10% Shielded 4.16 Ohm Max 50 @ 796kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 150UH 10% 1812 150¦H 130mA - - Ferrite Core ¦10% Shielded 4.16 Ohm Max 50 @ 796kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Power Inductor 150Uh 130Ma 10% 5Mhz; Body Material Vishay - 53K5417 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor 150Uh 130Ma 10% 5Mhz; Body Material Vishay
53K5417
Power Inductor 150Uh 130Ma 10% 5Mhz; Body Material Vishay 53K5417
POWER INDUCTOR 150UH 130MA 10% 5MHZ; Body Material:Ferrite; Core Material:Iron; Current Rating:130mA; DC Current Rating:130mA; DC Resistance Max:4.16ohm; Inductance:150µH; Inductance Tolerance:± 10%; Inductor Case Style:1812 RoHS Compliant: Yes

POWER INDUCTOR 150UH 130MA 10% 5MHZ; Body Material:Ferrite; Core Material:Iron; Current Rating:130mA; DC Current Rating:130mA; DC Resistance Max:4.16ohm; Inductance:150µH; Inductance Tolerance:± 10%; Inductor Case Style:1812 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1812ES151K-ND ISC1812ES151K 53K5417
Product Name Fixed Inductors INDUCTOR WW 150UH 10% 1812 150¦H 130mA - - Ferrite Core ¦10% Shielded 4.16 Ohm Max 50 @ 796kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) Power Inductor 150Uh 130Ma 10% 5Mhz; Body Material Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-3R3M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-101R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0300 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J106JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details