Vishay Intertechnology, Inc. Fixed Inductors ISC1210SY270K

Description
27µH Shielded Wirewound Inductor 125mA 3.3Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
27µH Shielded Wirewound Inductor 125mA 3.3Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210SY270K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210SY270K-ND
Fixed Inductors ISC1210SY270K-ND
27µH Shielded Wirewound Inductor 125mA 3.3Ohm Max 1210 (3225 Metric)

27µH Shielded Wirewound Inductor 125mA 3.3Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 27UH 10% 1210 27¦H 125mA - - Powdered Iron Core ¦10% Shielded 3.3 Ohm Max - ISC1210SY270K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 27UH 10% 1210 27¦H 125mA - - Powdered Iron Core ¦10% Shielded 3.3 Ohm Max
ISC1210SY270K
INDUCTOR WW 27UH 10% 1210 27¦H 125mA - - Powdered Iron Core ¦10% Shielded 3.3 Ohm Max ISC1210SY270K
INDUCTOR WW 27UH 10% 1210 27¦H 125mA - - Powdered Iron Core ¦10% Shielded 3.3 Ohm Max 30 @ 2.52MHz 14.5MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 27UH 10% 1210 27¦H 125mA - - Powdered Iron Core ¦10% Shielded 3.3 Ohm Max 30 @ 2.52MHz 14.5MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1210SY270K-ND ISC1210SY270K
Product Name Fixed Inductors INDUCTOR WW 27UH 10% 1210 27¦H 125mA - - Powdered Iron Core ¦10% Shielded 3.3 Ohm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5777-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 1-2176638-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 33 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details