Vishay Intertechnology, Inc. Fixed Inductors ISC1210SY4R7J

Description
4.7µH Shielded Wirewound Inductor 220mA 1.25Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 220mA 1.25Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210SY4R7J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210SY4R7J-ND
Fixed Inductors ISC1210SY4R7J-ND
4.7µH Shielded Wirewound Inductor 220mA 1.25Ohm Max 1210 (3225 Metric)

4.7µH Shielded Wirewound Inductor 220mA 1.25Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 4.7UH 5% 1210 4.7¦H 220mA - - Powdered Iron Core ¦5% Shielded 1.25 Ohm Max 30 @ 7.96MHz 52MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - ISC1210SY4R7J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 4.7UH 5% 1210 4.7¦H 220mA - - Powdered Iron Core ¦5% Shielded 1.25 Ohm Max 30 @ 7.96MHz 52MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
ISC1210SY4R7J
INDUCTOR WW 4.7UH 5% 1210 4.7¦H 220mA - - Powdered Iron Core ¦5% Shielded 1.25 Ohm Max 30 @ 7.96MHz 52MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210SY4R7J
INDUCTOR WW 4.7UH 5% 1210 4.7¦H 220mA - - Powdered Iron Core ¦5% Shielded 1.25 Ohm Max 30 @ 7.96MHz 52MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 4.7UH 5% 1210 4.7¦H 220mA - - Powdered Iron Core ¦5% Shielded 1.25 Ohm Max 30 @ 7.96MHz 52MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1210SY4R7J-ND ISC1210SY4R7J
Product Name Fixed Inductors INDUCTOR WW 4.7UH 5% 1210 4.7¦H 220mA - - Powdered Iron Core ¦5% Shielded 1.25 Ohm Max 30 @ 7.96MHz 52MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Leaded Inductors - 1910784P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 78 ohms
Rated DC Current 55 milliamps
Lead Style Axial
View Details