Vishay Intertechnology, Inc. Fixed Inductors ISC1812ER2R7J

Description
2.7µH Shielded Wirewound Inductor 378mA 490mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
2.7µH Shielded Wirewound Inductor 378mA 490mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812ER2R7J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812ER2R7J-ND
Fixed Inductors ISC1812ER2R7J-ND
2.7µH Shielded Wirewound Inductor 378mA 490mOhm Max 1812 (4532 Metric)

2.7µH Shielded Wirewound Inductor 378mA 490mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 2.7UH 5% 1812 2.7¦H 378mA - - Powdered Iron Core ¦5% Shielded 490 mOhm Max 30 @ 7.96MHz 67MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812ER2R7J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 2.7UH 5% 1812 2.7¦H 378mA - - Powdered Iron Core ¦5% Shielded 490 mOhm Max 30 @ 7.96MHz 67MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812ER2R7J
INDUCTOR WW 2.7UH 5% 1812 2.7¦H 378mA - - Powdered Iron Core ¦5% Shielded 490 mOhm Max 30 @ 7.96MHz 67MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812ER2R7J
INDUCTOR WW 2.7UH 5% 1812 2.7¦H 378mA - - Powdered Iron Core ¦5% Shielded 490 mOhm Max 30 @ 7.96MHz 67MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 2.7UH 5% 1812 2.7¦H 378mA - - Powdered Iron Core ¦5% Shielded 490 mOhm Max 30 @ 7.96MHz 67MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812ER2R7J-ND ISC1812ER2R7J
Product Name Fixed Inductors INDUCTOR WW 2.7UH 5% 1812 2.7¦H 378mA - - Powdered Iron Core ¦5% Shielded 490 mOhm Max 30 @ 7.96MHz 67MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data