Vishay Intertechnology, Inc. Fixed Inductors ISC1812BN8R2K

Description
8.2µH Shielded Wirewound Inductor 292mA 820mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
8.2µH Shielded Wirewound Inductor 292mA 820mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812BN8R2K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812BN8R2K-ND
Fixed Inductors ISC1812BN8R2K-ND
8.2µH Shielded Wirewound Inductor 292mA 820mOhm Max 1812 (4532 Metric)

8.2µH Shielded Wirewound Inductor 292mA 820mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 8.2UH 10% 1812 8.2¦H 292mA - - Powdered Iron Core ¦10% Shielded 820 mOhm Max 30 @ 7.96MHz 30MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk - ISC1812BN8R2K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 8.2UH 10% 1812 8.2¦H 292mA - - Powdered Iron Core ¦10% Shielded 820 mOhm Max 30 @ 7.96MHz 30MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
ISC1812BN8R2K
INDUCTOR WW 8.2UH 10% 1812 8.2¦H 292mA - - Powdered Iron Core ¦10% Shielded 820 mOhm Max 30 @ 7.96MHz 30MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk ISC1812BN8R2K
INDUCTOR WW 8.2UH 10% 1812 8.2¦H 292mA - - Powdered Iron Core ¦10% Shielded 820 mOhm Max 30 @ 7.96MHz 30MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 8.2UH 10% 1812 8.2¦H 292mA - - Powdered Iron Core ¦10% Shielded 820 mOhm Max 30 @ 7.96MHz 30MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812BN8R2K-ND ISC1812BN8R2K
Product Name Fixed Inductors INDUCTOR WW 8.2UH 10% 1812 8.2¦H 292mA - - Powdered Iron Core ¦10% Shielded 820 mOhm Max 30 @ 7.96MHz 30MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-1N5 0201DS-1N5XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2223JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KQ1008TE3R3J - 1067837-KQ1008TE3R3J - Win Source Electronics
Specs
Configuration Fixed
View Details