Vishay Intertechnology, Inc. Fixed Inductors ISC1812EB221K

Description
220µH Shielded Wirewound Inductor 105mA 6.3Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
220µH Shielded Wirewound Inductor 105mA 6.3Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812EB221K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812EB221K-ND
Fixed Inductors ISC1812EB221K-ND
220µH Shielded Wirewound Inductor 105mA 6.3Ohm Max 1812 (4532 Metric)

220µH Shielded Wirewound Inductor 105mA 6.3Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 220UH 10% 1812 220¦H 105mA - - Ferrite Core ¦10% Shielded 6.3 Ohm Max 40 @ 796kHz 4.2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk - ISC1812EB221K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 220UH 10% 1812 220¦H 105mA - - Ferrite Core ¦10% Shielded 6.3 Ohm Max 40 @ 796kHz 4.2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
ISC1812EB221K
INDUCTOR WW 220UH 10% 1812 220¦H 105mA - - Ferrite Core ¦10% Shielded 6.3 Ohm Max 40 @ 796kHz 4.2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk ISC1812EB221K
INDUCTOR WW 220UH 10% 1812 220¦H 105mA - - Ferrite Core ¦10% Shielded 6.3 Ohm Max 40 @ 796kHz 4.2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 220UH 10% 1812 220¦H 105mA - - Ferrite Core ¦10% Shielded 6.3 Ohm Max 40 @ 796kHz 4.2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812EB221K-ND ISC1812EB221K
Product Name Fixed Inductors INDUCTOR WW 220UH 10% 1812 220¦H 105mA - - Ferrite Core ¦10% Shielded 6.3 Ohm Max 40 @ 796kHz 4.2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R56M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0400 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J684JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details