Vishay Precision Group Fixed Inductors ISC1812ES471K

Description
470µH Shielded Wirewound Inductor 87mA 9.2Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
470µH Shielded Wirewound Inductor 87mA 9.2Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812ES471K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812ES471K-ND
Fixed Inductors ISC1812ES471K-ND
470µH Shielded Wirewound Inductor 87mA 9.2Ohm Max 1812 (4532 Metric)

470µH Shielded Wirewound Inductor 87mA 9.2Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 470UH 10% 1812 470¦H 87mA - - Ferrite Core ¦10% Shielded 9.2 Ohm Max 40 @ 796kHz 3.3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812ES471K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 470UH 10% 1812 470¦H 87mA - - Ferrite Core ¦10% Shielded 9.2 Ohm Max 40 @ 796kHz 3.3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812ES471K
INDUCTOR WW 470UH 10% 1812 470¦H 87mA - - Ferrite Core ¦10% Shielded 9.2 Ohm Max 40 @ 796kHz 3.3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812ES471K
INDUCTOR WW 470UH 10% 1812 470¦H 87mA - - Ferrite Core ¦10% Shielded 9.2 Ohm Max 40 @ 796kHz 3.3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 470UH 10% 1812 470¦H 87mA - - Ferrite Core ¦10% Shielded 9.2 Ohm Max 40 @ 796kHz 3.3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Inductor, Shielded, 470Uh, Smd; Inductance Vishay - 53K5450 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 470Uh, Smd; Inductance Vishay
53K5450
Inductor, Shielded, 470Uh, Smd; Inductance Vishay 53K5450
INDUCTOR, SHIELDED, 470UH, SMD; Inductance:470µH; RMS Current (Irms):87mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:ISC-1812 Series; Inductor Case / Package:1812 [4525 Metric]; Product Length:4.5mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 470UH, SMD; Inductance:470µH; RMS Current (Irms):87mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:ISC-1812 Series; Inductor Case / Package:1812 [4525 Metric]; Product Length:4.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 470Uh, Smd; Inductance Vishay - 53K5451 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 470Uh, Smd; Inductance Vishay
53K5451
Inductor, Shielded, 470Uh, Smd; Inductance Vishay 53K5451
INDUCTOR, SHIELDED, 470UH, SMD; Inductance:470µH; RMS Current (Irms):87mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:ISC-1812 Series; Inductor Case / Package:1812 [4525 Metric]; Product Length:4.5mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 470UH, SMD; Inductance:470µH; RMS Current (Irms):87mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:ISC-1812 Series; Inductor Case / Package:1812 [4525 Metric]; Product Length:4.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1812ES471K-ND ISC1812ES471K 53K5450
Product Name Fixed Inductors INDUCTOR WW 470UH 10% 1812 470¦H 87mA - - Ferrite Core ¦10% Shielded 9.2 Ohm Max 40 @ 796kHz 3.3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) Inductor, Shielded, 470Uh, Smd; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5711-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 2-1624108-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0011 microH
Inductance Tolerance 0.2000 (+/- %)
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details