Vishay Intertechnology, Inc. Fixed Inductors ISC1812ERR33M

Description
330nH Shielded Wirewound Inductor 418mA 400mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
330nH Shielded Wirewound Inductor 418mA 400mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812ERR33M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812ERR33M-ND
Fixed Inductors ISC1812ERR33M-ND
330nH Shielded Wirewound Inductor 418mA 400mOhm Max 1812 (4532 Metric)

330nH Shielded Wirewound Inductor 418mA 400mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 330NH 20% 1812 330nH 394mA - - Non-Magnetic Core ¦20% Shielded 450 mOhm Max 30 @ 25.2MHz 240MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812ERR33M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 330NH 20% 1812 330nH 394mA - - Non-Magnetic Core ¦20% Shielded 450 mOhm Max 30 @ 25.2MHz 240MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812ERR33M
INDUCTOR WW 330NH 20% 1812 330nH 394mA - - Non-Magnetic Core ¦20% Shielded 450 mOhm Max 30 @ 25.2MHz 240MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812ERR33M
INDUCTOR WW 330NH 20% 1812 330nH 394mA - - Non-Magnetic Core ¦20% Shielded 450 mOhm Max 30 @ 25.2MHz 240MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 330NH 20% 1812 330nH 394mA - - Non-Magnetic Core ¦20% Shielded 450 mOhm Max 30 @ 25.2MHz 240MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812ERR33M-ND ISC1812ERR33M
Product Name Fixed Inductors INDUCTOR WW 330NH 20% 1812 330nH 394mA - - Non-Magnetic Core ¦20% Shielded 450 mOhm Max 30 @ 25.2MHz 240MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE2R2J - 1067836-KQ1008TE2R2J - Win Source Electronics
Specs
Configuration Fixed
View Details
Dual 5mH 30A Inductor and Choke - 839-DKIP-0233-3005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers