INDUCTOR WW 10UH 10% 1210 10¦H 185mA - - Powdered Iron Core ¦10% Shielded 2 Ohm Max 30 @ 2.52MHz 30MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
10µH Shielded Wirewound Inductor 185mA 2Ohm Max 1210 (3225 Metric)
10uH 10% Shielded SM Inductor 1210 185mA 2R DCR Product overview: ISC1210SY100K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 185mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 185mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ISC1210SY100K can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Dale
Win Source Part Number: 793911-ISC1210SY100K
Series: ISC-1210
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -55°C ~ 125°C
Package: 1210
Current Rating: 185mA
Shielding: Shielded
Inductance: 10μH
Mounting: SMD
Tolerance: ±10%
Material - Core: Powdered Iron
Q @ Freq: 30 @ 2.52MHz
Frequency - Self Resonant: 30MHz
Test Frequency: 2.52MHz
Family Name: ISC-1210
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 2 Ohm Max
Dimension: 0.126" L x 0.098" W (3.20mm x 2.49mm)
Manufacturer Package: 1210
Height - Seated (Maximum): 0.095" (2.41mm)
Alternative Parts (Cross-Reference): KL32CTED100K; CMH322522-100KL ; NIN-FA100KTR; AISS-1210-100K;
Introduction Date: July 17, 2000
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | ISC1210SY100K | ISC1210SY100K-ND | 71-ISC1210SY100K | 793911-ISC1210SY100K |
| Product Name | INDUCTOR WW 10UH 10% 1210 10¦H 185mA - - Powdered Iron Core ¦10% Shielded 2 Ohm Max 30 @ 2.52MHz 30MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) | Fixed Inductors | 10uH 185mA Inductor and Choke | Fixed Inductors - ISC1210SY100K |
| Application | General Purpose | RF Choke | ||
| Inductance Range | 10 microH | 10 microH | 10 microH | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |
| Rated DC Current | 185 milliamps | 185 milliamps | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |