Vishay Intertechnology, Inc. Fixed Inductors ISC1812ER470J

Description
47µH Shielded Wirewound Inductor 183mA 2.1Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
47µH Shielded Wirewound Inductor 183mA 2.1Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812ER470J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812ER470J-ND
Fixed Inductors ISC1812ER470J-ND
47µH Shielded Wirewound Inductor 183mA 2.1Ohm Max 1812 (4532 Metric)

47µH Shielded Wirewound Inductor 183mA 2.1Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 47UH 5% 1812 47¦H 183mA - - Ferrite Core ¦5% Shielded 2.1 Ohm Max 50 @ 2.52MHz 9MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812ER470J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 47UH 5% 1812 47¦H 183mA - - Ferrite Core ¦5% Shielded 2.1 Ohm Max 50 @ 2.52MHz 9MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812ER470J
INDUCTOR WW 47UH 5% 1812 47¦H 183mA - - Ferrite Core ¦5% Shielded 2.1 Ohm Max 50 @ 2.52MHz 9MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812ER470J
INDUCTOR WW 47UH 5% 1812 47¦H 183mA - - Ferrite Core ¦5% Shielded 2.1 Ohm Max 50 @ 2.52MHz 9MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 47UH 5% 1812 47¦H 183mA - - Ferrite Core ¦5% Shielded 2.1 Ohm Max 50 @ 2.52MHz 9MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812ER470J-ND ISC1812ER470J
Product Name Fixed Inductors INDUCTOR WW 47UH 5% 1812 47¦H 183mA - - Ferrite Core ¦5% Shielded 2.1 Ohm Max 50 @ 2.52MHz 9MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0603TTE56NG - 986293-KQ0603TTE56NG - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Specs
Application RF Choke
View Details