Vishay Intertechnology, Inc. Fixed Inductors ISC1210SY470J

Description
47µH Shielded Wirewound Inductor 100mA 8Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
47µH Shielded Wirewound Inductor 100mA 8Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210SY470J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210SY470J-ND
Fixed Inductors ISC1210SY470J-ND
47µH Shielded Wirewound Inductor 100mA 8Ohm Max 1210 (3225 Metric)

47µH Shielded Wirewound Inductor 100mA 8Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 47UH 5% 1210 47¦H 100mA - - Powdered Iron Core ¦5% Shielded 8 Ohm Max 30 @ 2.52MHz 13MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - ISC1210SY470J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 47UH 5% 1210 47¦H 100mA - - Powdered Iron Core ¦5% Shielded 8 Ohm Max 30 @ 2.52MHz 13MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
ISC1210SY470J
INDUCTOR WW 47UH 5% 1210 47¦H 100mA - - Powdered Iron Core ¦5% Shielded 8 Ohm Max 30 @ 2.52MHz 13MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210SY470J
INDUCTOR WW 47UH 5% 1210 47¦H 100mA - - Powdered Iron Core ¦5% Shielded 8 Ohm Max 30 @ 2.52MHz 13MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 47UH 5% 1210 47¦H 100mA - - Powdered Iron Core ¦5% Shielded 8 Ohm Max 30 @ 2.52MHz 13MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1210SY470J-ND ISC1210SY470J
Product Name Fixed Inductors INDUCTOR WW 47UH 5% 1210 47¦H 100mA - - Powdered Iron Core ¦5% Shielded 8 Ohm Max 30 @ 2.52MHz 13MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176639-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
Fixed Inductors - KQ1008TER33K - 1067840-KQ1008TER33K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.3300 microH
View Details
Common Mode Chokes - 486-5704-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - 237-2284-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details