Vishay Precision Group INDUCTOR WW 100UH 10% 1812 100¦H 147mA - - Ferrite Core ¦10% Shielded 3.25 Ohm Max 50 @ 796kHz 7MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812ES101K

Description
INDUCTOR WW 100UH 10% 1812 100¦H 147mA - - Ferrite Core ¦10% Shielded 3.25 Ohm Max 50 @ 796kHz 7MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 100UH 10% 1812 100¦H 147mA - - Ferrite Core ¦10% Shielded 3.25 Ohm Max 50 @ 796kHz 7MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 100UH 10% 1812 100¦H 147mA - - Ferrite Core ¦10% Shielded 3.25 Ohm Max 50 @ 796kHz 7MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812ES101K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 100UH 10% 1812 100¦H 147mA - - Ferrite Core ¦10% Shielded 3.25 Ohm Max 50 @ 796kHz 7MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812ES101K
INDUCTOR WW 100UH 10% 1812 100¦H 147mA - - Ferrite Core ¦10% Shielded 3.25 Ohm Max 50 @ 796kHz 7MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812ES101K
INDUCTOR WW 100UH 10% 1812 100¦H 147mA - - Ferrite Core ¦10% Shielded 3.25 Ohm Max 50 @ 796kHz 7MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 100UH 10% 1812 100¦H 147mA - - Ferrite Core ¦10% Shielded 3.25 Ohm Max 50 @ 796kHz 7MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - 541-1647-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1647-1-ND
Fixed Inductors 541-1647-1-ND
100µH Shielded Wirewound Inductor 147mA 3.25Ohm Max 1812 (4532 Metric)

100µH Shielded Wirewound Inductor 147mA 3.25Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 541-1647-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1647-2-ND
Fixed Inductors 541-1647-2-ND
100µH Shielded Wirewound Inductor 147mA 3.25Ohm Max 1812 (4532 Metric)

100µH Shielded Wirewound Inductor 147mA 3.25Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 541-1647-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1647-6-ND
Fixed Inductors 541-1647-6-ND
100µH Shielded Wirewound Inductor 147mA 3.25Ohm Max 1812 (4532 Metric)

100µH Shielded Wirewound Inductor 147mA 3.25Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Inductor, Shielded, 100Uh, Smd; Inductance Vishay - 53K5406 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 100Uh, Smd; Inductance Vishay
53K5406
Inductor, Shielded, 100Uh, Smd; Inductance Vishay 53K5406
INDUCTOR, SHIELDED, 100UH, SMD; Inductance:100µH; RMS Current (Irms):147mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:ISC-1812 Series; Inductor Case / Package:1812 [4525 Metric]; Product Length:4.5mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 100UH, SMD; Inductance:100µH; RMS Current (Irms):147mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:ISC-1812 Series; Inductor Case / Package:1812 [4525 Metric]; Product Length:4.5mm RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 100Uh, Smd, Full Reel; Inductance Vishay - 53K5407 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 100Uh, Smd, Full Reel; Inductance Vishay
53K5407
Inductor, Shielded, 100Uh, Smd, Full Reel; Inductance Vishay 53K5407
INDUCTOR, SHIELDED, 100UH, SMD, FULL REEL; Inductance:100µH; RMS Current (Irms):147mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:ISC-1812 Series; Inductor Case / Package:1812 [4525 Metric] RoHS Compliant: Yes

INDUCTOR, SHIELDED, 100UH, SMD, FULL REEL; Inductance:100µH; RMS Current (Irms):147mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:ISC-1812 Series; Inductor Case / Package:1812 [4525 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ISC1812ES101K 541-1647-1-ND 53K5406
Product Name INDUCTOR WW 100UH 10% 1812 100¦H 147mA - - Ferrite Core ¦10% Shielded 3.25 Ohm Max 50 @ 796kHz 7MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors Inductor, Shielded, 100Uh, Smd; Inductance Vishay
Application General Purpose
Inductance Range 100 microH 100 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Rated DC Current 147 milliamps 147 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2104JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1910605P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 2.4 ohms
Rated DC Current 300 milliamps
Lead Style Axial
View Details
0.0074uH 250MHz 0.69A Inductor and Choke - 71-0302CS-7N4XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0074 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - ECS-MPIL0530-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers