INDUCTOR WW 56UH 5% 1210 56¦H 95mA - - Powdered Iron Core ¦5% Shielded 10 Ohm Max 30 @ 2.52MHz 11.5MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
56µH Shielded Wirewound Inductor 95mA 10Ohm Max 1210 (3225 Metric)
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | ISC1210ER560J | ISC1210ER560J-ND |
| Product Name | INDUCTOR WW 56UH 5% 1210 56¦H 95mA - - Powdered Iron Core ¦5% Shielded 10 Ohm Max 30 @ 2.52MHz 11.5MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) | Fixed Inductors |
| Application | General Purpose | |
| Inductance Range | 56 microH | |
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |
| Rated DC Current | 95 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |