Vishay Intertechnology, Inc. INDUCTOR WW 470NH 20% 1210 470nH 460mA - - Powdered Iron Core ¦20% Shielded 440 mOhm Max 40 @ 25.2MHz 220MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210ERR47M

Description
INDUCTOR WW 470NH 20% 1210 470nH 460mA - - Powdered Iron Core ¦20% Shielded 440 mOhm Max 40 @ 25.2MHz 220MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 470NH 20% 1210 470nH 460mA - - Powdered Iron Core ¦20% Shielded 440 mOhm Max 40 @ 25.2MHz 220MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 470NH 20% 1210 470nH 460mA - - Powdered Iron Core ¦20% Shielded 440 mOhm Max 40 @ 25.2MHz 220MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - ISC1210ERR47M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 470NH 20% 1210 470nH 460mA - - Powdered Iron Core ¦20% Shielded 440 mOhm Max 40 @ 25.2MHz 220MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
ISC1210ERR47M
INDUCTOR WW 470NH 20% 1210 470nH 460mA - - Powdered Iron Core ¦20% Shielded 440 mOhm Max 40 @ 25.2MHz 220MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210ERR47M
INDUCTOR WW 470NH 20% 1210 470nH 460mA - - Powdered Iron Core ¦20% Shielded 440 mOhm Max 40 @ 25.2MHz 220MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 470NH 20% 1210 470nH 460mA - - Powdered Iron Core ¦20% Shielded 440 mOhm Max 40 @ 25.2MHz 220MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - 541-1685-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1685-2-ND
Fixed Inductors 541-1685-2-ND
470nH Shielded Wirewound Inductor 460mA 440mOhm Max 1210 (3225 Metric)

470nH Shielded Wirewound Inductor 460mA 440mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Inductor, Shielded, 470Nh, Smd, Full Reel; Inductance Vishay - 53K5315 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 470Nh, Smd, Full Reel; Inductance Vishay
53K5315
Inductor, Shielded, 470Nh, Smd, Full Reel; Inductance Vishay 53K5315
INDUCTOR, SHIELDED, 470NH, SMD, FULL REEL; Inductance:470nH; RMS Current (Irms):460mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:ISC-1210 Series; Inductor Case / Package:-; DC Resistance Max:0.44ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 470NH, SMD, FULL REEL; Inductance:470nH; RMS Current (Irms):460mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:ISC-1210 Series; Inductor Case / Package:-; DC Resistance Max:0.44ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ISC1210ERR47M 541-1685-2-ND 53K5315
Product Name INDUCTOR WW 470NH 20% 1210 470nH 460mA - - Powdered Iron Core ¦20% Shielded 440 mOhm Max 40 @ 25.2MHz 220MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors Inductor, Shielded, 470Nh, Smd, Full Reel; Inductance Vishay
Application General Purpose
Inductance Range 0.4700 microH 0.4700 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.4400 ohms 0.4400 ohms 0.4400 ohms
Rated DC Current 460 milliamps 460 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
CMF Series 10 MilliHenry (mH) Inductance Common Mode Inductor - CMF23V-103231 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 10000 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2474JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details