Vishay Intertechnology, Inc. Fixed Inductors ISC1812EB220K

Description
22µH Shielded Wirewound Inductor 227mA 1.36Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 227mA 1.36Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812EB220K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812EB220K-ND
Fixed Inductors ISC1812EB220K-ND
22µH Shielded Wirewound Inductor 227mA 1.36Ohm Max 1812 (4532 Metric)

22µH Shielded Wirewound Inductor 227mA 1.36Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 22UH 10% 1812 22¦H 227mA - - Powdered Iron Core ¦10% Shielded 1.36 Ohm Max 50 @ 2.52MHz 14MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk - ISC1812EB220K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 22UH 10% 1812 22¦H 227mA - - Powdered Iron Core ¦10% Shielded 1.36 Ohm Max 50 @ 2.52MHz 14MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
ISC1812EB220K
INDUCTOR WW 22UH 10% 1812 22¦H 227mA - - Powdered Iron Core ¦10% Shielded 1.36 Ohm Max 50 @ 2.52MHz 14MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk ISC1812EB220K
INDUCTOR WW 22UH 10% 1812 22¦H 227mA - - Powdered Iron Core ¦10% Shielded 1.36 Ohm Max 50 @ 2.52MHz 14MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 22UH 10% 1812 22¦H 227mA - - Powdered Iron Core ¦10% Shielded 1.36 Ohm Max 50 @ 2.52MHz 14MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812EB220K-ND ISC1812EB220K
Product Name Fixed Inductors INDUCTOR WW 22UH 10% 1812 22¦H 227mA - - Powdered Iron Core ¦10% Shielded 1.36 Ohm Max 50 @ 2.52MHz 14MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
UT/ET Series Common Mode Inductors - ET2835-040 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 10000 to 200 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2473JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details