DigiKey Datasheets for Electromechanical Relays

Electromechanical relays are devices that complete or interrupt a circuit by physically moving electrical contacts into contact with each other.
Electromechanical Relays: Learn more

Page: 1 10 20 29 30 31 32 33 34 35 36 37 38 39 40 41 45
Product Name Notes
18.4 X 10.2 X 15.5 MM, 12 V, 10
18.4 X 10.2 X 15.5 MM, 18 V, 10
18.4 X 10.2 X 15.5 MM, 24 V, 10
18.4 X 10.2 X 15.5 MM, 3 V, 10 A
18.4 X 10.2 X 15.5 MM, 5 V, 10 A
18.4 X 10.2 X 15.5 MM, 6 V, 10 A
18.4 X 10.2 X 15.5 MM, 9 V, 10 A
19 X 15.3 X 15.7 MM, 12 V, 15 A,
19 X 15.3 X 15.7 MM, 18 V, 15 A,
19 X 15.3 X 15.7 MM, 24 V, 15 A,
19 X 15.3 X 15.7 MM, 36 V, 15 A,
19 X 15.3 X 15.7 MM, 48 V, 15 A,
19 X 15.3 X 15.7 MM, 5 V, 15 A,
19 X 15.3 X 15.7 MM, 6 V, 15 A,
19 X 15.3 X 15.7 MM, 9 V, 15 A,
20.5 X 10.2 X 15.3 MM, 12 V, 10
20.5 X 10.2 X 15.3 MM, 18 V, 10
22 X 16 X 16.6 MM, 12 V, 16 A, S
22 X 16 X 16.6 MM, 15 V, 16 A, S
22 X 16 X 16.6 MM, 18 V, 16 A, S
22 X 16 X 16.6 MM, 24 V, 16 A, S
22 X 16 X 16.6 MM, 3 V, 16 A, SP
22 X 16 X 16.6 MM, 36 V, 16 A, S
22 X 16 X 16.6 MM, 48 V, 16 A, S
22 X 16 X 16.6 MM, 5 V, 16 A, SP
22 X 16 X 16.6 MM, 6 V, 16 A, SP
22 X 16 X 16.6 MM, 9 V, 16 A, SP
31.8 X 26.9 X 19.1 MM, 12 V, 40
31.8 X 26.9 X 19.1 MM, 18 V, 40
31.8 X 26.9 X 19.1 MM, 24 V, 40
31.8 X 26.9 X 19.1 MM, 36 V, 40
31.8 X 26.9 X 19.1 MM, 48 V, 40
31.8 X 26.9 X 19.1 MM, 5 V, 40 A
31.8 X 26.9 X 19.1 MM, 6 V, 40 A
31.8 X 26.9 X 19.1 MM, 9 V, 40 A
32.23 X 27.4 X 27.92 MM, 110 V,
32.23 X 27.4 X 27.92 MM, 12 V, 4
32.23 X 27.4 X 27.92 MM, 15 V, 4
32.23 X 27.4 X 27.92 MM, 18 V, 4
32.23 X 27.4 X 27.92 MM, 24 V, 4
32.23 X 27.4 X 27.92 MM, 48 V, 4
32.23 X 27.4 X 27.92 MM, 5 V, 40
32.23 X 27.4 X 27.92 MM, 6 V, 40
32.23 X 27.4 X 27.92 MM, 70 V, 4
32.23 X 27.4 X 27.92 MM, 9 V, 40
General Purpose Relay 3PDT (3 Form C) 120VAC Coil Chassis Mount
General Purpose Relay 3PDT (3 Form C) 220VAC Coil Chassis Mount
General Purpose Relay DPDT (2 Form C) 110VAC Coil Socketable
General Purpose Relay DPDT (2 Form C) 110VAC Coil Through Hole
General Purpose Relay DPDT (2 Form C) 110VDC Coil Socketable
General Purpose Relay DPDT (2 Form C) 120VAC Coil Chassis Mount
General Purpose Relay DPDT (2 Form C) 12VAC Coil Socketable
General Purpose Relay DPDT (2 Form C) 12VDC Coil Chassis Mount
General Purpose Relay DPDT (2 Form C) 12VDC Coil Socketable
General Purpose Relay DPDT (2 Form C) 12VDC Coil Through Hole
General Purpose Relay DPDT (2 Form C) 208VAC Coil Chassis Mount
General Purpose Relay DPDT (2 Form C) 220VAC Coil Socketable
General Purpose Relay DPDT (2 Form C) 220VAC Coil Through Hole
General Purpose Relay DPDT (2 Form C) 240VAC Coil Chassis Mount
General Purpose Relay DPDT (2 Form C) 24VAC Coil Chassis Mount
General Purpose Relay DPDT (2 Form C) 24VAC Coil Socketable
General Purpose Relay DPDT (2 Form C) 24VDC Coil Chassis Mount
General Purpose Relay DPDT (2 Form C) 24VDC Coil Socketable
General Purpose Relay DPDT (2 Form C) 24VDC Coil Through Hole
General Purpose Relay DPDT (2 Form C) 48VDC Coil Socketable
General Purpose Relay DPDT (2 Form C) Through Hole
General Purpose Relay DPST-NO (2 Form A) 110VAC Coil Chassis Mount
General Purpose Relay DPST-NO (2 Form A) 12VDC Coil Chassis Mount
General Purpose Relay DPST-NO (2 Form A) 220VAC Coil Chassis Mount
General Purpose Relay DPST-NO (2 Form A) 24VAC Coil Chassis Mount
General Purpose Relay DPST-NO (2 Form A) 24VDC Coil Chassis Mount
General Purpose Relay SPDT (1 Form C) 110VAC Coil Socketable
General Purpose Relay SPDT (1 Form C) 12VDC Coil Socketable
General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
General Purpose Relay SPDT (1 Form C) 24VDC Coil DIN Rail
General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole
General Purpose Relay SPDT (1 Form C) 48VDC Coil Through Hole
General Purpose Relay SPDT (1 Form C) 5VDC Coil Through Hole
General Purpose Relay SPDT (1 Form C) 6VDC Coil Through Hole
General Purpose Relay SPDT (1 Form C) 9VDC Coil Through Hole
General Purpose Relay SPDT (1 Form C) Through Hole
General Purpose Relay SPST-NC (1 Form B) 12VDC Coil Panel Mount
General Purpose Relay SPST-NO (1 Form A) 125VDC Coil Chassis Mount
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
General Purpose Relay SPST-NO (1 Form A) 18VDC Coil Through Hole
General Purpose Relay SPST-NO (1 Form A) 23.5VDC Coil Through Hole
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Chassis Mount
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Panel Mount
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
General Purpose Relay SPST-NO (1 Form A) 3VDC Coil Through Hole
General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole
General Purpose Relay SPST-NO (1 Form A) 6VDC Coil Through Hole
General Purpose Relay SPST-NO (1 Form A) 9VDC Coil Through Hole
General Purpose Relay SPST-NO (DM) (1 Form X) 24VDC Coil Chassis Mount
General Purpose Relay SPST-NO (DM) (1 Form X) 24VDC Coil Panel Mount
Impulse Relay DPDT (2 Form C) 110VAC Coil Socketable
Impulse Relay DPDT (2 Form C) 24VAC/DC Coil Socketable
Impulse Relay SPDT (1 Form C) 110VAC Coil Socketable
Impulse Relay SPDT (1 Form C) 220VAC Coil Socketable
Impulse Relay SPDT (1 Form C) 24VAC/DC Coil Socketable
Relay Coil
RELAY GEN PURPOSE DPDT 11A 5V
RELAY GEN PURPOSE DPDT 13A 24V
RELAY GEN PURPOSE DPDT 5A 12V
RELAY GEN PURPOSE DPDT 5A 24V
RELAY GEN PURPOSE DPDT 5A 5V
RELAY GEN PURPOSE DPDT 8A 12V
RELAY GEN PURPOSE DPDT 8A 24V
RELAY GEN PURPOSE DPST 10A 24V
RELAY GEN PURPOSE DPST 5A 12V
RELAY GEN PURPOSE DPST 5A 24V
RELAY GEN PURPOSE DPST 5A 5V
RELAY GEN PURPOSE DPST 8A 5V
RELAY GEN PURPOSE DPST 9A 12V
RELAY GEN PURPOSE SPDT 10A 12V
RELAY GEN PURPOSE SPDT 10A 24V
RELAY GEN PURPOSE SPDT 10A 5V
RELAY GEN PURPOSE SPDT 15A 12V
RELAY GEN PURPOSE SPDT 15A 18V
RELAY GEN PURPOSE SPDT 15A 24V
RELAY GEN PURPOSE SPDT 15A 36V
RELAY GEN PURPOSE SPDT 15A 48V
RELAY GEN PURPOSE SPDT 15A 5V
RELAY GEN PURPOSE SPDT 16A 12V
RELAY GEN PURPOSE SPDT 16A 24V
RELAY GEN PURPOSE SPDT 16A 5V
RELAY GEN PURPOSE SPDT 20A 12V
RELAY GEN PURPOSE SPDT 20A 18V
RELAY GEN PURPOSE SPDT 20A 24V
RELAY GEN PURPOSE SPDT 20A 3V
RELAY GEN PURPOSE SPDT 20A 48V
RELAY GEN PURPOSE SPDT 20A 5V
RELAY GEN PURPOSE SPDT 40A 110V
RELAY GEN PURPOSE SPDT 40A 12V
RELAY GEN PURPOSE SPDT 40A 18V
RELAY GEN PURPOSE SPDT 40A 24V
RELAY GEN PURPOSE SPDT 40A 48V
RELAY GEN PURPOSE SPDT 40A 5V
RELAY GEN PURPOSE SPST 10A 12V
RELAY GEN PURPOSE SPST 10A 18V
RELAY GEN PURPOSE SPST 10A 24V
RELAY GEN PURPOSE SPST 10A 3V
RELAY GEN PURPOSE SPST 10A 5V
RELAY GEN PURPOSE SPST 15A 12V
RELAY GEN PURPOSE SPST 15A 18V
RELAY GEN PURPOSE SPST 15A 24V
RELAY GEN PURPOSE SPST 15A 36V
RELAY GEN PURPOSE SPST 15A 48V
RELAY GEN PURPOSE SPST 15A 5V
RELAY GEN PURPOSE SPST 16A 12V
RELAY GEN PURPOSE SPST 16A 24V
RELAY GEN PURPOSE SPST 16A 5V
RELAY GEN PURPOSE SPST 20A 12V
RELAY GEN PURPOSE SPST 20A 18V
RELAY GEN PURPOSE SPST 20A 24V
RELAY GEN PURPOSE SPST 20A 3V
RELAY GEN PURPOSE SPST 20A 48V
RELAY GEN PURPOSE SPST 20A 5V
RELAY GEN PURPOSE SPST 30A 12V
RELAY GEN PURPOSE SPST 30A 24V
RELAY GEN PURPOSE SPST 30A 5V
RELAY GEN PURPOSE SPST 40A 110V
RELAY GEN PURPOSE SPST 40A 12V
RELAY GEN PURPOSE SPST 40A 18V
RELAY GEN PURPOSE SPST 40A 24V
RELAY GEN PURPOSE SPST 40A 48V
RELAY GEN PURPOSE SPST 40A 5V
Relay
Telecom Relay DPDT (2 Form C) Through Hole
Telecom Relay SPDT (1 Form C) 12VDC Coil Through Hole
Telecom Relay SPDT (1 Form C) 24VDC Coil Through Hole
Telecom Relay SPDT (1 Form C) 5VDC Coil Through Hole
Telecom Relay SPDT (1 Form C) 9VDC Coil Through Hole

<< Prev Next >>