The PR27 series is a 40 A power relay with 1 Form A or 1 Form C contacts, using silver tin oxide contacts and rated for 277 Vac switching. It operates on coil voltages from 5 Vdc to 110 Vdc, with the PR27-48V-S-900 variant requiring 48 Vdc and drawing 900 mW. The coil resistance is 2,560 Ω, with operate time of 8-15 ms and release time of 3.5-10 ms. Class B models operate from -55 °C to 85 °C; Class F extends to 105 °C. The relay is epoxy sealed, weighs 35 g, and is mounted on a PCB with tin-plated copper terminals. It meets UL/cUL 508 and UL94V-0 standards. Packaging is 40 per tray or 240 per carton.
32.23 X 27.4 X 27.92 MM, 48 V, 4
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR27-48V-S-900-1A-EF-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |