The PR25 series is a power relay with 1 form A or 1 form C contacts, rated for 15 A at 125 Vac and 10 A at 277 Vac, using AgSnO2 contact material. It has a nominal coil power of 360 mW and operates at 5 Vdc for the PR25-5V-S-360 variant. The relay features Class B insulation with an operating temperature range of -40°C to 70°C, a 10 ms operate time, and a 5 ms release time. It is epoxy sealed, meets UL/cUL 508 safety approvals, has a UL94V-0 flammability rating, and is RoHS compliant. The package is a through-hole design with a weight of 10 g and dimensions based on a 4.3 mm × 3.5 mm footprint with five terminals.
RELAY GEN PURPOSE SPST 15A 5V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR25-5V-S-360-1A-E-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |