The PR25 series is a power relay with 1 form A or 1 form C contacts, rated for 15 A at 125 Vac and 10 A at 277 Vac, using AgSnO2 contact material. It has a nominal coil power of 360 mW at 48 Vdc, with a coil resistance of 6,400 Ω, and operates with a maximum coil voltage of 48 Vdc. The relay has a mechanical life of 1,000,000 operations and an electrical life of 100,000 operations at 277 Vac resistive load. It features a Class B or Class F insulation rating, with an operating temperature range of -40 °C to 85 °C for Class F models. The package is a PCB-mounted design with dimensions consistent with a 4-terminal layout and a weight of 10 g. It meets UL/cUL 508 safety approvals and UL94V-0 flammability rating, and is RoHS compliant.
19 X 15.3 X 15.7 MM, 48 V, 15 A,
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR25-48V-S-360-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |