The PR6-5V-450-1A is a SPST power relay with a 5V DC coil, designed for switching loads up to 10 A at 250 Vac and 30 Vdc, with a maximum switching power of 2,500 VA. It features a 450 mW coil power rating, 100 mΩ contact resistance, 10 ms operate time, and 5 ms release time. The relay has a 1,000 MΩ insulation resistance, withstands 1,000 Vac between contacts and 4,000 Vac between coil and contacts, and operates from -40°C to 85°C. It is rated for 100,000 electrical operations and 1,000,000 mechanical operations, complies with UL/cUL 508 and UL94V-0, and is RoHS compliant. The device is mounted on a PCB with a footprint matching its 18.2 mm length, 12.7 mm width, and 10.2 mm height, and weighs 6.0 g.
RELAY GEN PURPOSE SPST 10A 5V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR6-5V-450-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |