The PR8-24V-450-1A is a power relay with a 24 Vdc coil, SPST-NO contact form, and a 450 mW coil power rating. It switches up to 16 A at 250 Vac and 30 Vdc, with a maximum switching power of 4,000 VA and 480 W. The relay has a contact resistance of 100 mΩ at 6 Vdc and 1.0 A, an operate time of 10 ms, and a release time of 5 ms. It is rated for 50,000 electrical operations and 1,000,000 mechanical operations. The device operates from -40°C to 85°C, has an insulation resistance of 1,000 MΩ at 500 Vdc, and withstands 4,000 Vac between coil and contacts. It is UL/cUL 508 approved, meets UL94V-0 flammability rating, is RoHS compliant, weighs 6.0 g, and is housed in a through-hole PCB-mount package with dimensions consistent with the provided mechanical drawing.
RELAY GEN PURPOSE SPST 16A 24V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR8-24V-450-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |