The PR28 series is a power relay with 1 Form A or 1 Form C contacts, rated for 20 A switching current and 480 W DC or 4,700 VA AC switching power. It features a 360 mW coil, operates at 6 Vdc with a coil resistance of 100 Ω, and has a contact material of AgSnO₂. The relay has a maximum switching voltage of 277 Vac and 30 Vdc, with an operate time of 10 ms and a release time of 5 ms. It is rated for -40 °C to 85 °C operating temperature and has UL/cUL 508 safety approvals and UL94V-0 flammability rating. The package is a through-hole design with copper alloy terminals, weighs 9.5 g, and is epoxy sealed in the -E variant. The dimensions are 22 mm × 16 mm × 16.6 mm.
22 X 16 X 16.6 MM, 6 V, 16 A, SP
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR28-6V-360-1A-E-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |