The PR28 series is a 20 A power relay with 1 Form A or 1 Form C contacts, featuring AgSnO2 contacts, a 360 mW coil power rating, and switching capability of up to 277 Vac and 30 Vdc. It operates with a 10 ms actuation time and 5 ms release time, supports continuous operation from -40°C to 85°C, and meets UL/cUL 508 and UL94V-0 standards. The relay is housed in a PBT (UL94V-0) casing with tin-plated copper alloy terminals and weighs 9.5 g.
22 X 16 X 16.6 MM, 18 V, 16 A, S
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR28-18V-360-1C-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |