The PR30 series is a power relay with a 10 A contact rating for 1 Form A and 5/3 A for 1 Form C, using silver tin oxide contacts. It is available in 1 Form C configuration with epoxy sealing, designed for PCB mounting in a compact housing measuring 20.5 mm by 10.2 mm by 15.3 mm. The relay operates at 6 Vdc with a coil resistance of 80 Ω and consumes 450 mW at nominal voltage. It meets UL/cUL 508 safety standards and has a flammability rating of UL94V-0. Operable from -40 °C to 90 °C, it supports 100,000 electrical operations at 10 A, 277 Vac resistive, and 10,000,000 mechanical operations. The part is RoHS compliant and weighs 7 g.
20.5 X 10.2 X 15.3 MM, 6 V, 10 A
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR30-6V-450-1C-E-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |