PR25-6V-S-360-1A is a 6 Vdc, 15 A power relay with 1 form A contact configuration, featuring a 360 mW coil power rating and AgSnO2 contacts. It is housed in a PBT casing with tin-plated copper terminals, measuring 19 mm × 15.3 mm × 15.7 mm, and supports a maximum switching voltage of 300 Vac and 30 Vdc. The relay operates within a temperature range of -40 °C to 70 °C for Class B models, has an operate time of 10 ms, and a release time of 5 ms. It meets UL/cUL 508 safety standards and carries a UL94V-0 flammability rating. The part is rated for 100,000 electrical operations at 277 Vac and 1,000,000 mechanical operations.
19 X 15.3 X 15.7 MM, 6 V, 15 A,
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR25-6V-S-360-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |