The PR26 series is a power relay with 1 Form A or 1 Form C contacts, rated for 40 A at 250 Vac and 40 A at 30 Vdc, using AgSnO2 contacts. It has a coil power of 900 mW at nominal voltage and operates with a 9 Vdc coil. The relay is available in Class B and Class F insulation, with an operating temperature range of -55 °C to 85 °C for Class B and up to 105 °C for Class F. The package is a PCB-mount design with dimensions of 31.8 mm × 26.9 mm × 19.1 mm and a weight of 25 g. It meets UL/cUL 508 safety approvals and has a UL94V-0 flammability rating. The relay is RoHS compliant and epoxy sealed in models with the 'E' suffix.
31.8 X 26.9 X 19.1 MM, 9 V, 40 A
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR26-9V-S-900-1C-E-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |