The PR18-5V-540-1A is a single-pole normally-open power relay rated for 10 A at 250 Vac or 30 Vdc, with a 5 Vdc coil requiring 47 Ω and consuming 540 mW. It features Ag alloy contacts, a 15 ms operate time, and an 8 ms release time. The relay is packaged in a 24.6 mm × 16.4 mm × 10.6 mm footprint, weighs 10.0 g, and meets UL/cUL 508 and UL94V-0 standards. It operates from -40°C to 70°C and is RoHS compliant.
RELAY GEN PURPOSE SPST 10A 5V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR18-5V-540-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |