The PR7-12V-200-1A is a SPST power relay with a 12 Vdc coil, consuming 200 mW, designed for switching up to 10 A at 250 Vac and 30 Vdc. It features Ag alloy contacts with a maximum contact resistance of 100 mΩ, an operate time of 10 ms, and a release time of 5 ms. The relay operates across a temperature range of -40 °C to 85 °C and meets UL/cUL 508 safety approvals with a UL94V-0 flammability rating. It is packaged in a through-hole design with a weight of 6.0 g and dimensions based on a recommended PCB layout, with terminals plated in tin and a PBT housing.
RELAY GEN PURPOSE SPST 10A 12V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR7-12V-200-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |