The PR17-5V-540-1A is a 5V DC, single-pole single-throw (SPST) power relay with a 540 mW coil, rated for 16 A switching current at 120 Vac or 30 Vdc and a maximum switching power of 4,000 VA. It features Ag alloy contacts, a 100 mΩ contact resistance, 15 ms operate time, and 8 ms release time. The relay is packaged in a PCB-mount case with dimensions of 29.0 mm × 20.3 mm × 12.6 mm and weighs 13.0 g. It operates from -30°C to 70°C, meets UL/cUL 508 safety standards, and complies with UL94V-0 flammability and RoHS requirements.
RELAY GEN PURPOSE SPST 16A 5V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR17-5V-540-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |