The PR27-5V-S-900-1C-E is a 40 A power relay with 1 Form C contacts, epoxy sealing, and a 5 Vdc coil rated at 900 mW nominal power. It operates from -55 °C to 105 °C, meets UL/cUL 508 and UL94V-0 standards, and has a 35 g weight. The contact material is silver tin oxide, with a maximum switching voltage of 300 Vac and 30 Vdc, and a maximum switching current of 40 A for both AC and DC. Contact resistance is 50 mΩ max. The relay has a mechanical life of 10,000,000 operations and an electrical life of 100,000 operations at 125 Vac, 30 A. The package is designed for PCB mounting with tin-plated copper alloy terminals.
32.23 X 27.4 X 27.92 MM, 5 V, 40
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR27-5V-S-900-1C-E-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |