TE Connectivity PE014005 Power Relay
TE Connectivity PE014005 Power Relay
TE Connectivity PE014005 Power Relay
General Purpose Relay SPDT (1 Form C) 5VDC Coil Through Hole
RELAY, SPDT, 240VAC, 5A; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:5A; Product Range:PE Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Solder RoHS Compliant: Yes
EM RLY SPDT 5A 5VDC 125OHM TH ROHS COMPLIANT: YES
General Purpose Relays SPDT PCB 5A 5VDC
SPDT Contact Type, With PC Board Mount Type, 200 mW , General Purpose Industrial Relay
Monostable coil magnetic system, DC actuating system, Flux-tight enclosure, DIP pin configuration.
RELAY GEN PURPOSE SPDT 5A 5V
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 6803593 | 6803593P | PB353-ND | 36K2009 | 29AC9246 | PE014005 | 70198657 | PE014005 |
| Product Name | Power Relays | Power Relays | Power Relays, Over 2 Amps | Relay, Spdt, 240Vac, 5A; Contact Configuration Schrack Te Connectivity | Em Rly Spdt 5A 5Vdc 125Ohm Th Rohs Compliant Schrack Te Connectivity | General Purpose Relays | Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 5A;Ctrl-V 5DC;Vol-Rtg 240AC;PCB Mnt;Solder | Relays - Power Relays, Over 2 Amps |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | Double Throw | Double Throw | ||
| Mounting | PCBoard; Pcb mount | PCBoard | PCBoard; Through Hole | PCBoard | Through Hole | |||
| Approvals | RoHS | RoHS | RoHS | RoHS | RoHS | cULus, VDE, RoHS; RoHS | ||
| Operating Temp | -40 F (-40 C) | -40 F (-40 C) | -40 to 185 F (-40 to 85 C) |