Same Sky Power Relays, Over 2 Amps PR18-24V-540-1A

Description
RELAY GEN PURPOSE SPST 10A 24V
Request a Quote
Description
RELAY GEN PURPOSE SPST 10A 24V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PR18-24V-540-1A is a SPST power relay with a 24V DC coil, rated for 10 A at 250 Vac or 30 Vdc, and a coil power of 540 mW. It features silver alloy contacts, 100 mΩ maximum contact resistance, and switches up to 2,500 VA or 300 W. The relay operates in 15 ms and releases in 8 ms, with an electrical life of 100,000 operations and a mechanical life of 2,000,000 operations. It meets UL/cUL 508 safety approvals and UL94V-0 flammability rating, is RoHS compliant, and weighs 10.0 g. The device is packaged in a tube of 25 and has a physical dimension of 24.6 mm in length, 16.4 mm in width, and 10.6 mm in height.

Datasheet Summary
Powered by GS/AI

PR18-24V-540-1A is a SPST power relay with a 24V DC coil, rated for 10 A at 250 Vac or 30 Vdc, and a coil power of 540 mW. It features silver alloy contacts, 100 mΩ maximum contact resistance, and switches up to 2,500 VA or 300 W. The relay operates in 15 ms and releases in 8 ms, with an electrical life of 100,000 operations and a mechanical life of 2,000,000 operations. It meets UL/cUL 508 safety approvals and UL94V-0 flammability rating, is RoHS compliant, and weighs 10.0 g. The device is packaged in a tube of 25 and has a physical dimension of 24.6 mm in length, 16.4 mm in width, and 10.6 mm in height.

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 2223-PR18-24V-540-1A-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2223-PR18-24V-540-1A-ND
Power Relays, Over 2 Amps 2223-PR18-24V-540-1A-ND
RELAY GEN PURPOSE SPST 10A 24V

RELAY GEN PURPOSE SPST 10A 24V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electromechanical Relays
Product Number 2223-PR18-24V-540-1A-ND
Product Name Power Relays, Over 2 Amps
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393304-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 221 F (-40 to 105 C)
DC Voltage 32 volts
View Details
2 suppliers
Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170060010 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
View Details
Power Relays - FTR-F1L - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details