General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
Manufacturer: TE Connectivity Potter & Brumfield Relays
Win Source Part Number: 1323804-PCJ-112D3M-W
Category: Relays>Power Relays, Over 2 Amps
Packaging: Tube
Termination Style: PC Pin
Contact Form: SPST-NO (1 Form A)
Contact Material: Silver Nickel (AgNi)
Standard Package: 75
Mounting: Through Hole
Coil Resistance: 720 Ohms
Coil Current: 16.7 mA
Operate Time: 10 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 5 A
Switching Voltage: 250VAC, 30VDC - Max
Release Time: 4 ms
Seal Rating: Sealed - Flux Protection
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
Coil Insulation: Class F
Must Operate Voltage: 9 VDC
Must Release Voltage: 0.6 VDC
REACH Status: Vendor Undefined
HTSUS: 8536.49.0080
Other Part Number: -PCJ-112D3M-WG,000M-
Base Product Number: PCJ-112
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
RELAY GEN PURPOSE SPST 5A 12V
POWER RELAY, SPST-NO, 12VDC, 5A, THT ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays |
| Product Number | PB2071-ND | 1323804-PCJ-112D3M-WG,000M | PCJ-112D3M-WG,000M | 70AH6429 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Power Relay, Spst-No, 12Vdc, 5A, Tht Rohs Compliant Oeg Te Connectivity |
| Relay Type | General | |||
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Single Throw | Single Throw | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) |