The PR27 series is a power relay with 1 Form A or 1 Form C contacts, rated for 40 A at 250 Vac and 20 A at 30 Vdc, using AgSnO2 contact material. It has a nominal coil power of 900 mW, operates at 24 Vdc with a coil resistance of 660 Ω, and supports Class B or Class F insulation with operating temperatures up to 85 °C or 105 °C respectively. The relay features a 32.23 mm × 27.4 mm × 27.92 mm footprint, weighs 35 g, and meets UL/cUL 508 and UL94V-0 standards. It is epoxy sealed and suitable for PCB mounting with wave soldering compatibility.
32.23 X 27.4 X 27.92 MM, 24 V, 4
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR27-24V-S-900-1A-E-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |